Status: | Unknown |
---|---|
Series: | CAS Series |
RoHS: | Compliant |
Capacitance | 33pF |
---|---|
Product Range | CAS Series |
Capacitance Tolerance | ± 5% |
Suppression Class | X1 / Y2 |
Voltage Rating X | 250V |
Voltage Rating Y | 250V |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Suppression Cap, 33Pf, Class X1/Y2 Rohs Compliant: Yes |Kemet CAS17C330JAGFC | Newark Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
MLCC Safety 1808 33pF X1 250/Y2 250 C0G | RS |
Capacitor, Film, SFTY 1808 33pF X1 250 / Y2 250 C0G, Reel | KEMET CAS17C330JAGFC | RS Americas |
Where can I find additional details, specifications and documents for a CAS17C330JAGFC?
Additional datasheets, footprints and schematics for CAS17C330JAGFC are listed on our Part Details page. You can also find images and similar parts to CAS17C330JAGFC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAS17C330JAGFC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAS17C330JAGFC price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAS17C330JAGFC you can contact the distributor directly for product support, shipping queries etc.
Is the CAS17C330JAGFC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CAS17C330JAGFC have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Transfer Multisort Elektronik and RS have stock available or on a lead time for CAS17C330JAGFC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAS17C330JAGFC often in real-time on the comparison pages.
What if I can't find stock of CAS17C330JAGFC?
You can fill out our help required form which you can use to request a quote for CAS17C330JAGFC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.