Status: | Unknown |
---|---|
Series: | CAS Series |
RoHS: | Compliant |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.12
|
835
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
1,111
in stock
|
Buy Now | |
element14
from US$0.58
|
1,111
in stock
|
Buy Now | |
Farnell
from US$0.53
|
1,111
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
67
in stock
|
Buy Now | |
Rutronik
from US$0.47
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
RS Americas
from US$0.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Product Range | CAS Series |
Capacitance Tolerance | ± 10% |
Suppression Class | X2 |
Voltage Rating X | 250V |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Suppression Cap, 1000Pf, Class X2 Rohs Compliant: Yes |Kemet CAS17C102KARGC | Newark Electronics |
MLCC Safety 1808 1nF X2 250 X7R +-10% | RS |
KEMET Multilayer Ceramic Safety Certified High Temperature Chip Capacitor 1nF, 250VAC, 1808, ± | Distrelec |
Ceramic Suppression Capacitor, 1000 pF, ± 10%, X2, 250 Vac, 1808 [4520 Metric] | Avnet America |
Capacitor, Film, SFTY 1808 1nF X2 250 X7R10%, Reel | KEMET CAS17C102KARGC | RS Americas |
Ceramic Suppression Capacitor, 1000 pF, � 10%, X2, 250 Vac, 1808 [4520 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CAS17C102KARGC?
Additional datasheets, footprints and schematics for CAS17C102KARGC are listed on our Part Details page. You can also find images and similar parts to CAS17C102KARGC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAS17C102KARGC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAS17C102KARGC price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAS17C102KARGC you can contact the distributor directly for product support, shipping queries etc.
Is the CAS17C102KARGC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CAS17C102KARGC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for CAS17C102KARGC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAS17C102KARGC often in real-time on the comparison pages.
What if I can't find stock of CAS17C102KARGC?
You can fill out our help required form which you can use to request a quote for CAS17C102KARGC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.