Status: | Unknown |
---|---|
Series: | CAS Series |
RoHS: | Compliant |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
1,930
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
6,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.85
|
6,000
in stock
|
Buy Now | |
Farnell
from US$0.85
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.71
|
450
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now | |
element14
from US$0.81
|
-
|
Buy Now |
Capacitance | 10pF |
---|---|
Product Range | CAS Series |
Capacitance Tolerance | ± 5% |
Suppression Class | X2 |
Voltage Rating X | 250V |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
10.0Pfv Rohs Compliant: Yes |Kemet CAS17C100JAGGC | Newark Electronics |
MLCC Safety 1808 10pF X2 250 C0G +-5% | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
Ceramic Suppression Capacitor, 10 pF, ± 5%, X2, 250 Vac, 1808 [4520 Metric] | Avnet America |
Capacitor, Film, SFTY 1808 10pF X2 250 C0G5%, Reel | KEMET CAS17C100JAGGC | RS Americas |
Where can I find additional details, specifications and documents for a CAS17C100JAGGC?
Additional datasheets, footprints and schematics for CAS17C100JAGGC are listed on our Part Details page. You can also find images and similar parts to CAS17C100JAGGC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAS17C100JAGGC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAS17C100JAGGC price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAS17C100JAGGC you can contact the distributor directly for product support, shipping queries etc.
Is the CAS17C100JAGGC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CAS17C100JAGGC have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for CAS17C100JAGGC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAS17C100JAGGC often in real-time on the comparison pages.
What if I can't find stock of CAS17C100JAGGC?
You can fill out our help required form which you can use to request a quote for CAS17C100JAGGC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.