Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$443.00
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 193A |
Drain Source Voltage Vds | 1.2kV |
On Resistance Rds(on) | 0.013ohm |
Rds(on) Test Voltage Vgs | 20V |
Threshold Voltage Vgs | 2.6V |
Power Dissipation Pd | 925W |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Mosfet, Dual N-Ch, 1.2Kv, 193A, Module | Newark Electronics |
SILICON CARBIDE MOSFET MODULES | Richardson RFPD |
MOSFET, DUAL N-CH, 1.2KV, 193A, MODULE | element14 |
Dual N-chan SiC MOSFET Module 1200V 138A | RS |
Where can I find additional details, specifications and documents for a CAS120M12BM2?
Additional datasheets, footprints and schematics for CAS120M12BM2 are listed on our Part Details page. You can also find images and similar parts to CAS120M12BM2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAS120M12BM2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAS120M12BM2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAS120M12BM2 fall under?
The CAS120M12BM2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to CAS120M12BM2 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAS120M12BM2 you can contact the distributor directly for product support, shipping queries etc.
Is the CAS120M12BM2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAS120M12BM2 have stock available?
Authorised distributors including Newark Electronics, Richardson RFPD, element14, Farnell and RS have stock available or on a lead time for CAS120M12BM2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAS120M12BM2 often in real-time on the comparison pages.
What if I can't find stock of CAS120M12BM2?
You can fill out our help required form which you can use to request a quote for CAS120M12BM2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.