Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
MOSFET Configuration | Half Bridge |
---|---|
Transistor Polarity | Dual N Channel |
Continuous Drain Current Id | 100A |
Drain Source Voltage Vds | 1.2kV |
On Resistance Rds(on) | 0.016ohm |
RoHS Compliant | Yes |
Half Bridge Mosfet Module, 1200V, 100A, Silicon Carbide | Newark Electronics |
Where can I find additional details, specifications and documents for a CAS100H12AM1?
Additional datasheets, footprints and schematics for CAS100H12AM1 are listed on our Part Details page. You can also find images and similar parts to CAS100H12AM1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAS100H12AM1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAS100H12AM1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAS100H12AM1 fall under?
The CAS100H12AM1 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > MOSFET Modules.
Can I view similar or alternative parts?
You can view similar parts to CAS100H12AM1 when available in the MOSFET Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAS100H12AM1 you can contact the distributor directly for product support, shipping queries etc.
Is the CAS100H12AM1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CAS100H12AM1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CAS100H12AM1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAS100H12AM1 often in real-time on the comparison pages.
What if I can't find stock of CAS100H12AM1?
You can fill out our help required form which you can use to request a quote for CAS100H12AM1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.