Status: | Unknown |
---|---|
Series: | CAS Series |
RoHS: | Unknown |
Prices starting from US$1.08
Contact Configuration | DPDT |
---|---|
Switch Operation | On-On |
Switch Mounting | SMD |
Product Range | CAS Series |
Contact Current Max | 100mA |
Contact Voltage AC Max | - |
Contact Voltage DC Max | 6V |
Orientation | Vertical |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a CAS-220TB?
Additional datasheets, footprints and schematics for CAS-220TB are listed on our Part Details page. You can also find images and similar parts to CAS-220TB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAS-220TB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAS-220TB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAS-220TB fall under?
The CAS-220TB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CAS-220TB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAS-220TB you can contact the distributor directly for product support, shipping queries etc.
Is the CAS-220TB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAS-220TB have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for CAS-220TB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAS-220TB often in real-time on the comparison pages.
What if I can't find stock of CAS-220TB?
You can fill out our help required form which you can use to request a quote for CAS-220TB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.