Status: | Unknown |
---|---|
Series: | CAS Series |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.18
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$0.79
|
285
in stock
|
Buy Now | |
element14
from US$1.69
|
148
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.33
|
142
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
98
in stock
|
Buy Now | |
Farnell
from US$1.79
|
98
in stock
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
RS Americas
from US$1.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Switch Operation | On-On |
Switch Mounting | SMD |
Product Range | CAS Series |
Contact Current Max | 100mA |
Contact Voltage AC Max | - |
Contact Voltage DC Max | 6V |
Where can I find additional details, specifications and documents for a CAS-220A.?
Additional datasheets, footprints and schematics for CAS-220A. are listed on our Part Details page. You can also find images and similar parts to CAS-220A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAS-220A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAS-220A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAS-220A. fall under?
The CAS-220A. is listed under Nidec Copal Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to CAS-220A. when available in the Nidec Copal Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAS-220A. you can contact the distributor directly for product support, shipping queries etc.
Is the CAS-220A. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAS-220A. have stock available?
Authorised distributors including Chip One Stop, element14, Transfer Multisort Elektronik, Newark Electronics and Farnell have stock available or on a lead time for CAS-220A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAS-220A. often in real-time on the comparison pages.
What if I can't find stock of CAS-220A.?
You can fill out our help required form which you can use to request a quote for CAS-220A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.