Status: | Unknown |
---|---|
Series: | CAS Series |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.85
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
160
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.85
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
RS Americas
from US$1.06
|
-
|
Buy Now | |
element14
from US$0.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Switch Operation | On-On |
Switch Mounting | SMD |
Product Range | CAS Series |
Contact Current Max | 100mA |
Contact Voltage AC Max | - |
Contact Voltage DC Max | 6V |
Where can I find additional details, specifications and documents for a CAS-120B.?
Additional datasheets, footprints and schematics for CAS-120B. are listed on our Part Details page. You can also find images and similar parts to CAS-120B. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAS-120B. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAS-120B. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAS-120B. fall under?
The CAS-120B. is listed under Nidec Copal Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to CAS-120B. when available in the Nidec Copal Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAS-120B. you can contact the distributor directly for product support, shipping queries etc.
Is the CAS-120B. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAS-120B. have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for CAS-120B..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAS-120B. often in real-time on the comparison pages.
What if I can't find stock of CAS-120B.?
You can fill out our help required form which you can use to request a quote for CAS-120B. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.