Status: | Unknown |
---|---|
Series: | Mifare Class |
RoHS: | Unknown |
Tag Type | Card |
---|---|
Frequency | 13.56MHz |
Memory Size | 256bit |
Product Range | Mifare Class |
SVHC | No SVHC (15-Jan-2019) |
MIFARE Tag Credit card format 4K | RS |
Smart Card, Rfid, Mifare | Newark Electronics |
SMART CARD, RFID, MIFARE | element14 |
Where can I find additional details, specifications and documents for a CARD-MIFARE-4K?
Additional datasheets, footprints and schematics for CARD-MIFARE-4K are listed on our Part Details page. You can also find images and similar parts to CARD-MIFARE-4K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CARD-MIFARE-4K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CARD-MIFARE-4K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CARD-MIFARE-4K fall under?
The CARD-MIFARE-4K is listed under Electrical & Lighting > Wireless Systems & Modules > RFID Modules.
Can I view similar or alternative parts?
You can view similar parts to CARD-MIFARE-4K when available in the RFID Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CARD-MIFARE-4K you can contact the distributor directly for product support, shipping queries etc.
Is the CARD-MIFARE-4K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CARD-MIFARE-4K have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CARD-MIFARE-4K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CARD-MIFARE-4K often in real-time on the comparison pages.
What if I can't find stock of CARD-MIFARE-4K?
You can fill out our help required form which you can use to request a quote for CARD-MIFARE-4K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.