CARD-H2 Part Information
Details for CARD-H2 by RF Solutions
Electrical & Lighting>Wireless Systems & Modules>RFID Modules
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.9500 |
5 | 2.8900 |
10 | 2.8500 |
50 | 2.8400 |
100 | 2.8300 |
250 | 2.8200 |
Stock Information
Details
Part Downloads
Part Specifications
Tag Type | - |
Frequency | - |
Memory Size | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Alternative Part Descriptions
- RFID TRANSPONDER, 125KHZ, CARD; Tag Type:-; Frequency:-; Memory Size:-; Product Range:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CARD-H2?
Additional datasheets, footprints and schematics for CARD-H2 are listed in our Part Details tab. You can also find the CARD-H2 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CARD-H2 in the Pricing & Inventory tab next to part details. You can view CARD-H2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CARD-H2 fall under?
The CARD-H2 is listed under Electrical & Lighting > Wireless Systems & Modules > RFID Modules.
Can I view similar or alternative parts?
You can view similar parts to CARD-H2 when available in the RFID Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CARD-H2 you can contact the distributor directly for product support, shipping queries etc.
Is the CARD-H2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CARD-H2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CARD-H2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CARD-H2 often in real-time on the comparison pages.
What if I can't find stock of CARD-H2?
You can fill out our help required form which you can use to request a quote for CARD-H2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.