Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Boot Configuration | End Cap |
---|---|
I.D. Supplied - Imperial | 0.44" |
I.D. Supplied - Metric | 11.18mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 1.87" |
Total Length - Metric | 47.5mm |
I.D. Recovered Max - Imperial | 0.25" |
I.D. Recovered Max - Metric | 6.35mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Shrink Ratio | 2 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Heat Shrink |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 15.24mm |
Cable Diameter Min | 6.35mm |
Colour | Black |
Material | Irradiated Polyolefin |
Shrink Type | Heat |
Wall Thickness Recovered | 1.78mm |
FIT SHRINK TUBING | RS |
Cap24 Black 25 Pc/Pkg Rohs Compliant: Yes |Alpha Wire CAP24 BK078 | Newark Electronics |
Tube, End Cap, Shrink, 0.6 in. ID, 2:1 @ 90 degC, 25 pcs, Black | Alpha Wire CAP24 BK078 | RS Americas |
Alpha Wire Heat-Shrink End Cap 2:1, 6.35 ... 15.2mm, Polyolefin, 40.64mm | Distrelec |
HEATSHRINK, E/CAP, 2: 1, 15.24MM, PK25 | Farnell |
Where can I find additional details, specifications and documents for a CAP24 BK078?
Additional datasheets, footprints and schematics for CAP24 BK078 are listed on our Part Details page. You can also find images and similar parts to CAP24 BK078 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAP24 BK078 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAP24 BK078 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAP24 BK078 fall under?
The CAP24 BK078 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to CAP24 BK078 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAP24 BK078 you can contact the distributor directly for product support, shipping queries etc.
Is the CAP24 BK078 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAP24 BK078 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Distrelec and Farnell have stock available or on a lead time for CAP24 BK078.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAP24 BK078 often in real-time on the comparison pages.
What if I can't find stock of CAP24 BK078?
You can fill out our help required form which you can use to request a quote for CAP24 BK078 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.