Status: | Active |
---|---|
Series: | CAP1298 |
RoHS: | Compliant |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.03
|
14,422
in stock
|
Buy Now | |
Microchip Technology
from US$0.89
|
29,250
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
14,422
in stock
|
Buy Now | |
element14
from US$1.07
|
14,422
in stock
|
Buy Now | |
Future Electronics
from US$1.13
|
-
|
Buy Now | |
Avnet America
from US$1.23
|
-
|
Buy Now | |
RS Americas
from US$1.69
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
8 Capacitive Touch Sensor inputs |
Programmable sensitivity |
Automatic recalibration |
Combo Mode: Key and Proximity |
Press and Hold feature for Volume-like Applications |
Proximity Detection |
Signal Guard |
Low Power operations |
8kV protection |
I²C™ and SMBus |
3.0V to 5.5V |
16-pin QFN, 14-pin SOIC |
Product Type | Proximity/Keys/Slider |
---|---|
Input Channels | 8 |
Max Number of keys | 8 |
Proximity detection | Yes |
Output Channels | 0 |
Measurement Principle | Self Capacitance |
Report Rate (pps) | 0 |
Number of Touches | 0 |
Power Modes | 3 |
Interface | I2C |
I/O, LED Drivers | 0 |
Other Features | Signal Guard/Driven Shield |
Temp Range | Array |
Voltage Min. (V) | 3.00 |
Voltage Max. (V) | 5.50 |
Pins | Packaging | 16 | VQFN |
Packing Media | Tape and reel (5000) |
Brochures |
---|
Touch and 3D Gesture Control Brochure |
Legacy Collaterals |
---|
AN1334 - Techniques for Robust Touch Sensing Design |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0215 |
Shipping Weight (kg) | 0.1286 |
Lead Count | 16 |
Package Type | VQFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | NiPdAu |
8-Channel Capacitive Touch Sensor | Microchip Technology |
Capacitive Touch Sensor, I2C, Smbus, 3 V, 5.5 V, Qfn, 16, -40 C Rohs Compliant: Yes |Microchip CAP1298-1-A4-TR | Newark Electronics |
IC, SENSOR, CAP TOUCH, 8CH, QFN-16 | element14 |
CAP1298 Series 5.5 V 120 uA 8-Channel Capacitive Touch Sensor - QFN-16 3x3 | Future Electronics |
Capacitive Touch Sensor 16-Pin QFN T/R | Avnet America |
8-Channel Capacitive Touch Sensor16 QFN 3x3x0.9mm T/R | Microchip Technology Inc. CAP1298-1-A4-TR | RS Americas |
Where can I find additional details, specifications and documents for a CAP1298-1-A4-TR?
Additional datasheets, footprints and schematics for CAP1298-1-A4-TR are listed on our Part Details page. You can also find images and similar parts to CAP1298-1-A4-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAP1298-1-A4-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAP1298-1-A4-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAP1298-1-A4-TR fall under?
The CAP1298-1-A4-TR is listed under Semiconductors - ICs > Touch Screen Controllers.
Can I view similar or alternative parts?
You can view similar parts to CAP1298-1-A4-TR when available in the Touch Screen Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAP1298-1-A4-TR you can contact the distributor directly for product support, shipping queries etc.
Is the CAP1298-1-A4-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for CAP1298-1-A4-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for CAP1298-1-A4-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAP1298-1-A4-TR often in real-time on the comparison pages.
What if I can't find stock of CAP1298-1-A4-TR?
You can fill out our help required form which you can use to request a quote for CAP1298-1-A4-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.