Status: | Active |
---|---|
Series: | CAP1214 |
RoHS: | Compliant |
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.22
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.92
|
3,350
in stock
|
Buy Now | |
Newark Electronics
from US$2.07
|
-
|
Buy Now | |
Future Electronics
from US$2.21
|
-
|
Buy Now | |
Avnet America
from US$2.66
|
-
|
Buy Now | |
RS Americas
from US$4.94
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
14 Capacitive Touch Sensor Inputs |
11 LED Driver Outputs |
Slider with Acceleration and position detection |
Feedback pin to drive external transducer |
Programmable sensitivity |
Automatic recalibration |
Low Power operations |
8kV protection |
I²C™ and SMBus |
32-pin QFN |
Product Type | Proximity/Keys/Slider |
---|---|
Input Channels | 14 |
Max Number of keys | 14 |
Slider | Yes |
Proximity detection | Yes |
Output Channels | 0 |
Measurement Principle | Self Capacitance |
Report Rate (pps) | 0 |
Number of Touches | 0 |
Power Modes | 3 |
Interface | I2C |
I/O, LED Drivers | 11 |
Temp Range | Array |
Voltage Min. (V) | 3.00 |
Voltage Max. (V) | 3.60 |
Pins | Packaging | 32 | VQFN |
Packing Media | Tape and reel (5000) |
Brochures |
---|
Touch and 3D Gesture Control Brochure |
Legacy Collaterals |
---|
AN1334 - Techniques for Robust Touch Sensing Design |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0636 |
Shipping Weight (kg) | 0.138 |
Lead Count | 32 |
Package Type | VQFN |
Package Width or Size | 5x5x0.9mm |
Soldering Composition | Matte Tin |
Multiple Channel Capacitive Touch Sensor and LED Driver | Microchip Technology |
Fourteen Mulitple Channel Capacitive Touch Sensor With 11Led And Feedback 32 Vqfn 5X5X0.9Mm T/R Rohs Compliant: Yes |Microchip CAP1214-1-EZK-TR | Newark Electronics |
Capacitive Touch Screen 2-Wire 32-Pin QFN | Future Electronics |
Multiple Channel Capacitive Touch Sensor 32-Pin VQFN EP T/R | Avnet America |
MULTIPLE CHANNEL CAPACITIVE TOUCH SENSOR AND LED DRIVER | Microchip Technology Inc. CAP1214-1-EZK-TR | RS Americas |
CAPACITIVE TOUCH SENSOR | Farnell |
Where can I find additional details, specifications and documents for a CAP1214-1-EZK-TR?
Additional datasheets, footprints and schematics for CAP1214-1-EZK-TR are listed on our Part Details page. You can also find images and similar parts to CAP1214-1-EZK-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAP1214-1-EZK-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAP1214-1-EZK-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAP1214-1-EZK-TR fall under?
The CAP1214-1-EZK-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to CAP1214-1-EZK-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAP1214-1-EZK-TR you can contact the distributor directly for product support, shipping queries etc.
Is the CAP1214-1-EZK-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for CAP1214-1-EZK-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for CAP1214-1-EZK-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAP1214-1-EZK-TR often in real-time on the comparison pages.
What if I can't find stock of CAP1214-1-EZK-TR?
You can fill out our help required form which you can use to request a quote for CAP1214-1-EZK-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.