Status: | Active |
---|---|
Series: | CAP1203 |
RoHS: | Compliant |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
No stock
|
Buy Now | |
Avnet America
from US$0.55
|
1,100
in stock
|
Buy Now | |
Microchip Technology
from US$0.47
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
-
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
element14
from US$0.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
3 Capacitive Touch Sensor inputs |
Programmable sensitivity |
Automatic recalibration |
Low Power operations |
8kV protection |
I²C™ and SMBus |
3.0V to 5.5V |
8-pin 2x3 TDFN |
Product Type | Proximity/Keys/Slider |
---|---|
Input Channels | 3 |
Max Number of keys | 3 |
Output Channels | 0 |
Measurement Principle | Self Capacitance |
Report Rate (pps) | 0 |
Number of Touches | 0 |
Power Modes | 3 |
Interface | I2C |
I/O, LED Drivers | 0 |
Temp Range | Array |
Voltage Min. (V) | 3.00 |
Voltage Max. (V) | 5.50 |
Pins | Packaging | 8 | SOIC |
Packing Media | Tube (100) |
Data Sheets |
---|
CAP1203 - 3-Channel Capacitive Touch Sensor |
Brochures |
---|
Touch and 3D Gesture Control Brochure |
Legacy Collaterals |
---|
AN1334 - Techniques for Robust Touch Sensing Design |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Touch Sensor Capacitive 3 Key 3V to 5.5V SMD 8-Pin SOIC Tube | Avnet America |
3-Channel Capacitive Touch Sensor | Microchip Technology |
Capacitive Touch Sensor, -40 To 125Deg C | Newark Electronics |
. | Future Electronics |
CAPACITIVE TOUCH SENSOR, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a CAP1203-1-SN?
Additional datasheets, footprints and schematics for CAP1203-1-SN are listed on our Part Details page. You can also find images and similar parts to CAP1203-1-SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAP1203-1-SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAP1203-1-SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAP1203-1-SN fall under?
The CAP1203-1-SN is listed under Semiconductors - ICs > IC Sensors > Capacitive Touch Sensors.
Can I view similar or alternative parts?
You can view similar parts to CAP1203-1-SN when available in the Capacitive Touch Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAP1203-1-SN you can contact the distributor directly for product support, shipping queries etc.
Is the CAP1203-1-SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for CAP1203-1-SN have stock available?
Authorised distributors including Avnet America, Microchip Technology, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for CAP1203-1-SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAP1203-1-SN often in real-time on the comparison pages.
What if I can't find stock of CAP1203-1-SN?
You can fill out our help required form which you can use to request a quote for CAP1203-1-SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.