CAP1133-1-AIA-TR More Semiconductors - ICs by Microchip Technology

Status: Active
Series: CAP1133
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The CAP1133 is a turnkey capacitive touch controller providing a wide variety of  button and proximity functionality, and making it easy for designers to add 
aesthetically pleasing, low-cost and robust touch interfaces. 

The CAP1133 also contains 3 LED drivers that offer full-on / off, variable rate blinking, dimness controls, and breathing. Each of the LED drivers may be linked to one of the sensor inputs to be actuated when a touch is detected. As well, each LED driver may be individually controlled via a host controller.

Where to Buy

Prices starting from US$0.71

Distributor Stock
Logo for Farnell
Farnell
from US$0.81
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$0.71
10,174
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.13
75
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.86
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.99
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.18
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

3 Capacitive Touch Sensor Inputs
3 LED Driver Outputs
Programmable sensitivity
Automatic recalibration
Individual thresholds for each button
Proximity Detection
Multiple Button Pattern Detection
Analog Filtering for System Noise Sources
Press and Hold feature for Volume-like Applications
Low Power Operation
I²C™ and SMBus
10-pin 3x3 DFN

Specifications

Product Type Proximity/Keys/Slider
Input Channels 3
Max Number of keys 3
Proximity detection Yes
Output Channels 0
Measurement Principle Self Capacitance
Report Rate (pps) 0
Number of Touches 0
Power Modes 3
Interface I2C
I/O, LED Drivers 3
Temp Range Array
Voltage Min. (V) 3.00
Voltage Max. (V) 3.60
Pins | Packaging 10 | VDFN
Packing Media Tape and reel (5000)

Environmental Information

JEDEC Indicator e4
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.0277
Shipping Weight (kg) 0.114
Lead Count 10
Package Type VDFN
Package Width or Size 3x3x0.9
Soldering Composition NiPdAu

Alternative Descriptions

3 Channel Capacitive Touch Sensor with 3 LED Drivers | Microchip Technology
IC: driver/sensor | Transfer Multisort Elektronik
Three Channel Capacitive Touch Sensor With 3 Led Drive 10 Vdfn 3X3X0.9Mm T/R Rohs Compliant: Yes |Microchip CAP1133-1-AIA-TR | Newark Electronics
Touch Sensor Capacitive 3 to 3.6V SMD 10-Pin DFN EP T/R | Avnet America
Three Channel Capacitive Touch Sensor w/ 3 LED Drive10 VDFN 3x3x0.9mm T/R | Microchip Technology Inc. CAP1133-1-AIA-TR | RS Americas
CAPACITIVE TOUCH SENSOR | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CAP1133-1-AIA-TR?

Additional datasheets, footprints and schematics for CAP1133-1-AIA-TR are listed on our Part Details page. You can also find images and similar parts to CAP1133-1-AIA-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CAP1133-1-AIA-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAP1133-1-AIA-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CAP1133-1-AIA-TR fall under?

The CAP1133-1-AIA-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to CAP1133-1-AIA-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CAP1133-1-AIA-TR you can contact the distributor directly for product support, shipping queries etc.

Is the CAP1133-1-AIA-TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for CAP1133-1-AIA-TR have stock available?

Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for CAP1133-1-AIA-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CAP1133-1-AIA-TR often in real-time on the comparison pages.

What if I can't find stock of CAP1133-1-AIA-TR?

You can fill out our help required form which you can use to request a quote for CAP1133-1-AIA-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay