Status: | Active |
---|---|
Series: | CAP1128 |
RoHS: | Compliant |
The CAP1128 is a turnkey capacitive touch controller providing a wide variety of button and proximity functionality, and making it easy for designers to add
aesthetically pleasing, low-cost and robust touch interfaces.
The CAP1128 also contains 2 LED drivers that offer full-on / off, variable rate blinking, dimness controls, and breathing. Each of the LED drivers may be linked to one of the sensor inputs to be actuated when a touch is detected. As well, each LED driver may be individually controlled via a host controller.
8 Capacitive Touch Sensor Inputs |
2 LED Driver Outputs |
Programmable sensitivity |
Automatic recalibration |
Individual thresholds for each button |
Proximity Detection |
Multiple Button Pattern Detection |
Analog Filtering for System Noise Sources |
Press and Hold feature for Volume-like Applications |
Low Power Operation |
I²C™ and SMBus |
20-pin QFN |
Product Type | Proximity/Keys/Slider |
---|---|
Input Channels | 8 |
Max Number of keys | 8 |
Proximity detection | Yes |
Output Channels | 0 |
Measurement Principle | Self Capacitance |
Report Rate (pps) | 0 |
Number of Touches | 0 |
Power Modes | 3 |
Interface | I2C/SPI |
I/O, LED Drivers | 2 |
Temp Range | Array |
Voltage Min. (V) | 3.00 |
Voltage Max. (V) | 3.60 |
Pins | Packaging | 20 | QFN |
Packing Media | Tape and reel (5000) |
Brochures |
---|
Touch and 3D Gesture Control Brochure |
Legacy Collaterals |
---|
AN1334 - Techniques for Robust Touch Sensing Design |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0431 |
Shipping Weight (kg) | 0.212121 |
Lead Count | 20 |
Package Type | QFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | Matte Tin |
8 Channel Capacitive Touch Sensor with 2 LED Drivers | Microchip Technology |
Eight Channel Capacitive Touch Sensor With 2 Led Drive 20 Qfn 4X4X0.9Mm T/R Rohs Compliant: Yes |Microchip CAP1128-1-BP-TR | Newark Electronics |
Sensor Controller Capacitive 8-CH I2C/SMBUS/SPI 20-Pin QFN EP T/R | Avnet America |
CAPACITIVE TOUCH SENSOR | Farnell |
Where can I find additional details, specifications and documents for a CAP1128-1-BP-TR?
Additional datasheets, footprints and schematics for CAP1128-1-BP-TR are listed on our Part Details page. You can also find images and similar parts to CAP1128-1-BP-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAP1128-1-BP-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAP1128-1-BP-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAP1128-1-BP-TR fall under?
The CAP1128-1-BP-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to CAP1128-1-BP-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAP1128-1-BP-TR you can contact the distributor directly for product support, shipping queries etc.
Is the CAP1128-1-BP-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for CAP1128-1-BP-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for CAP1128-1-BP-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAP1128-1-BP-TR often in real-time on the comparison pages.
What if I can't find stock of CAP1128-1-BP-TR?
You can fill out our help required form which you can use to request a quote for CAP1128-1-BP-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.