Status: | Unknown |
---|---|
Series: | CAN Series |
RoHS: | Unknown |
Voltage Rating VAC | 25V |
---|---|
Voltage Rating V DC | 32V |
Product Range | CAN Series |
Clamping Voltage Vc Max | 120V |
Varistor Case Style | 0603 [1608 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 5A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Peak Energy (10/1000uS) | 50mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Transguard Rohs Compliant: Yes |Kyocera Avx CANATL07DP | Newark Electronics |
Controlled Area Network Varistor 32VDC 10pF 120V 0603 T/R | Avnet America |
VARISTOR, MULTILAYER, 61V, 120V, 0603 | Farnell |
Where can I find additional details, specifications and documents for a CANATL07DP?
Additional datasheets, footprints and schematics for CANATL07DP are listed on our Part Details page. You can also find images and similar parts to CANATL07DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CANATL07DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CANATL07DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CANATL07DP fall under?
The CANATL07DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to CANATL07DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CANATL07DP you can contact the distributor directly for product support, shipping queries etc.
Is the CANATL07DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CANATL07DP have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for CANATL07DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CANATL07DP often in real-time on the comparison pages.
What if I can't find stock of CANATL07DP?
You can fill out our help required form which you can use to request a quote for CANATL07DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.