Status: | Unknown |
---|---|
Series: | Nanoblade Series |
RoHS: | Unknown |
Prices starting from US$2.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.88
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.41
|
397
in stock
|
Buy Now | |
element14
from US$3.34
|
100
in stock
|
Buy Now | |
Symmetry Electronics
from US$2.49
|
100
in stock
|
Buy Now | |
Future Electronics
from US$2.69
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Antenna Type | PCB |
---|---|
Frequency Min | 4.9GHz |
Frequency Max | 6GHz |
Antenna Mounting | I-Pex Connector |
Gain | 4dBi |
VSWR | 2.1 |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | Vertical |
Product Range | Nanoblade Series |
SVHC | No SVHC (15-Jan-2019) |
Embed,nblade,100Mm,imhf Rohs Compliant: Yes |Laird CAF94505 | Newark Electronics |
ANTENNA UNIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a CAF94505?
Additional datasheets, footprints and schematics for CAF94505 are listed on our Part Details page. You can also find images and similar parts to CAF94505 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAF94505 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAF94505 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAF94505 fall under?
The CAF94505 is listed under Laird Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to CAF94505 when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAF94505 you can contact the distributor directly for product support, shipping queries etc.
Is the CAF94505 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CAF94505 have stock available?
Authorised distributors including Newark Electronics, element14, Symmetry Electronics, Future Electronics and Farnell have stock available or on a lead time for CAF94505.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAF94505 often in real-time on the comparison pages.
What if I can't find stock of CAF94505?
You can fill out our help required form which you can use to request a quote for CAF94505 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.