Status: | Unknown |
---|---|
Series: | EN3 Series |
RoHS: | Compliant |
Connector Type A | Circular 8 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 6.6ft |
Cable Length - Metric | 2m |
Jacket Color | Black |
Product Range | EN3 Series |
RoHS Compliant | Yes |
EN3 2-Meter Cable 8 Pin Female BluntCut Straight | Switchcraft CAEN3C8F07990 | RS Americas |
Circular Cable Cord, 8Pos Rcpt, 2M, Blk | Newark Electronics |
Specialized Cables 2-M Cbl 8 Pin Female Blunt Cut Straight | Sager |
Where can I find additional details, specifications and documents for a CAEN3C8F07990?
Additional datasheets, footprints and schematics for CAEN3C8F07990 are listed on our Part Details page. You can also find images and similar parts to CAEN3C8F07990 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAEN3C8F07990 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAEN3C8F07990 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAEN3C8F07990 fall under?
The CAEN3C8F07990 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Circular Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to CAEN3C8F07990 when available in the Circular Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAEN3C8F07990 you can contact the distributor directly for product support, shipping queries etc.
Is the CAEN3C8F07990 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CAEN3C8F07990 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Sager and Farnell have stock available or on a lead time for CAEN3C8F07990.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAEN3C8F07990 often in real-time on the comparison pages.
What if I can't find stock of CAEN3C8F07990?
You can fill out our help required form which you can use to request a quote for CAEN3C8F07990 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.