CAD32P7 Part Information

Details for CAD32P7 by Schneider Electric

Automation & Process Control>Contactors & Accessories>Contactors

Part Downloads

Part Specifications

Contact Configuration 3PST-NO DPST-NC
Coil Voltage 230V
Contact Current 10A
Product Range TeSys D Series
Relay Mounting DIN Rail
Coil Type AC
Contact Voltage VAC 690V
Relay Terminals Screw
Contact Voltage VDC -
Contact Material -
Coil Resistance -
Approvals & Standards -
SVHC No SVHC (15-Jan-2018)
Coil Voltage VAC Nom 230V
Contact Current AC Max 10A
Contact Voltage AC Max 690V
External Depth 86mm
External Length / Height 77mm
External Width 45mm
Relay Type Power

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CAD32P7?

Additional datasheets, footprints and schematics for CAD32P7 are listed in our Part Details tab. You can also find the CAD32P7 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CAD32P7 in the Pricing & Inventory tab next to part details. You can view CAD32P7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CAD32P7 fall under?

The CAD32P7 is listed under Automation & Process Control > Contactors & Accessories > Contactors.

Can I view similar or alternative parts?

You can view similar parts to CAD32P7 when available in the Contactors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CAD32P7 you can contact the distributor directly for product support, shipping queries etc.

Is the CAD32P7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CAD32P7 have stock available?

There is no stock from authorised distributors for CAD32P7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CAD32P7 often in real-time on the comparison pages.

What if I can't find stock of CAD32P7?

You can fill out our help required form which you can use to request a quote for CAD32P7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for CAD32P7

Loading...
Loading Results for CAD32P7
We use cookies to improve your experience. See our privacy policy.
Okay