Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Single in-line 5 way Crimp Connector USB Cable |
---|---|
For Use With | Lascar PanelPilot B SGD 21-B Panel Displays |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Lascar Cable, Crimp Connector, Female, 500mm | Distrelec |
Crimp Connector Usb Cable, Panel Display | Newark Electronics |
CRIMP CONNECTOR USB CABLE, PANEL DISPLAY | element14 |
Single in-line 5 way crimp connector USB cable | Lascar Electronics CABLE USB A-SIL5 | RS Americas |
Where can I find additional details, specifications and documents for a CABLE USB A-SIL5?
Additional datasheets, footprints and schematics for CABLE USB A-SIL5 are listed on our Part Details page. You can also find images and similar parts to CABLE USB A-SIL5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CABLE USB A-SIL5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CABLE USB A-SIL5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CABLE USB A-SIL5 fall under?
The CABLE USB A-SIL5 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to CABLE USB A-SIL5 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CABLE USB A-SIL5 you can contact the distributor directly for product support, shipping queries etc.
Is the CABLE USB A-SIL5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CABLE USB A-SIL5 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for CABLE USB A-SIL5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CABLE USB A-SIL5 often in real-time on the comparison pages.
What if I can't find stock of CABLE USB A-SIL5?
You can fill out our help required form which you can use to request a quote for CABLE USB A-SIL5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.