CAB450M12XM3 Transistors by Wolfspeed

MOSFET MODULE, DUAL N-CH, 1.2KV, 450A

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$850.02


Distributor Starting From Stock
Logo for Richardson RFPD Richardson RFPD US$850.02
14
Buy Now
Logo for Newark Electronics Newark Electronics US$986.47
3
Buy Now
Logo for element14 element14 US$1,214.79
3
Buy Now
Logo for Farnell Farnell US$965.48
3
Buy Now
View Full Pricing & Stock Comparison

Specifications

MOSFET Configuration Half Bridge
Transistor Polarity Dual N Channel
Continuous Drain Current Id 450A
Drain Source Voltage Vds 1.2kV
On Resistance Rds(on) 0.0026ohm
RoHS Compliant Yes

Alternative Descriptions

MOSFET SiC HalfBridgeModule 1.2kV 450A | RS
SILICON CARBIDE MOSFET MODULES | Richardson RFPD
Mosfet Module, Dual N-Ch, 1.2Kv, 450A | Newark Electronics
MOSFET MODULE, DUAL N CH, 1.2KV, 450A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CAB450M12XM3?

Additional datasheets, footprints and schematics for CAB450M12XM3 are listed on our Part Details page. You can also find images and similar parts to CAB450M12XM3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CAB450M12XM3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAB450M12XM3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CAB450M12XM3 fall under?

The CAB450M12XM3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > MOSFET Modules.

Can I view similar or alternative parts?

You can view similar parts to CAB450M12XM3 when available in the MOSFET Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CAB450M12XM3 you can contact the distributor directly for product support, shipping queries etc.

Is the CAB450M12XM3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CAB450M12XM3 have stock available?

Authorised distributors including RS, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for CAB450M12XM3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CAB450M12XM3 often in real-time on the comparison pages.

What if I can't find stock of CAB450M12XM3?

You can fill out our help required form which you can use to request a quote for CAB450M12XM3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay