Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Kit Contents | 350-Pcs of 0.001ohm to 0.05ohm Thick Film Current Sense Resistors |
---|---|
Power Rating | 500mW, 750mW, 1W & 2W |
Range of Resistor Values | 0.001ohm to 0.05ohm |
Resistance Tolerance | ± 0.5% & ± 1% |
RoHS Compliant | Yes |
Thick Film Resistor Cabinet Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a CAB-LVK?
Additional datasheets, footprints and schematics for CAB-LVK are listed on our Part Details page. You can also find images and similar parts to CAB-LVK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CAB-LVK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CAB-LVK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CAB-LVK fall under?
The CAB-LVK is listed under Passive Components > Resistors - Fixed Value > Resistor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to CAB-LVK when available in the Resistor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CAB-LVK you can contact the distributor directly for product support, shipping queries etc.
Is the CAB-LVK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CAB-LVK have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CAB-LVK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CAB-LVK often in real-time on the comparison pages.
What if I can't find stock of CAB-LVK?
You can fill out our help required form which you can use to request a quote for CAB-LVK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.