Status: | Unknown |
---|---|
Series: | CA Series |
RoHS: | Unknown |
Prices starting from US$89.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$89.38
|
No stock
|
Buy Now |
Plug Type | - |
---|---|
Product Range | CA Series |
Suppressor Type | Data Line |
No. of Outlets | 1Outlets |
Outlet Type | - |
Voltage Rating | 90V |
Output Current | - |
Peak Surge Current | 10kA |
Response Time | - |
SVHC | No SVHC (17-Dec-2015) |
Clamping Voltage | 90V |
Clamping Voltage Vc Max | 90V |
Connector Type | BNC Coaxial |
External Depth | 60mm |
External Length / Height | 25mm |
External Width | 25mm |
Impedance | 50ohm |
No. of Poles | 1 Pole |
Peak Pulse Power Dissipation | 60W |
Resistance | 50ohm |
Standard | JIS MIL |
Suppressor Mounting | Panel |
Surge Current | 10kA |
VSWR | 1.2 |
COAXIAL SURGE PROTECTOR, 1POLE, 50 OHM | Farnell |
Where can I find additional details, specifications and documents for a CA90/B?
Additional datasheets, footprints and schematics for CA90/B are listed on our Part Details page. You can also find images and similar parts to CA90/B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA90/B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA90/B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA90/B fall under?
The CA90/B is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to CA90/B when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA90/B you can contact the distributor directly for product support, shipping queries etc.
Is the CA90/B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA90/B have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CA90/B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA90/B often in real-time on the comparison pages.
What if I can't find stock of CA90/B?
You can fill out our help required form which you can use to request a quote for CA90/B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.