Status: | Unknown |
---|---|
Series: | Mini-Con-X Series |
RoHS: | Unknown |
Connector Type A | Circular 2 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 6.6ft |
Cable Length - Metric | 2m |
Jacket Color | Black |
Product Range | Mini-Con-X Series |
Mini-Con-X, 2-Meter Cable, 2 Pin Female, Blunt Cut, Straight | Switchcraft CA62802S07990 | RS Americas |
Circular Cable Cord, 2Pos Rcpt, 2M, Blk | Newark Electronics |
CIRCULAR CABLE CORD, 2POS RCPT, 2M, BLK | element14 |
Where can I find additional details, specifications and documents for a CA62802S07990?
Additional datasheets, footprints and schematics for CA62802S07990 are listed on our Part Details page. You can also find images and similar parts to CA62802S07990 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA62802S07990 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA62802S07990 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA62802S07990 fall under?
The CA62802S07990 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to CA62802S07990 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA62802S07990 you can contact the distributor directly for product support, shipping queries etc.
Is the CA62802S07990 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA62802S07990 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for CA62802S07990.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA62802S07990 often in real-time on the comparison pages.
What if I can't find stock of CA62802S07990?
You can fill out our help required form which you can use to request a quote for CA62802S07990 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.