Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2V |
Luminous Intensity | 2.4mcd |
No. of Digits / Alpha | 4 |
Character Size | 14.22mm |
Common Connection | Common Anode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Kingbright CA56-11EWA 4 Digit High Efficiency Red LED Display | Rapid Electronics |
LED Displays & Accessories Quad Red 625nm Common Anode | Sager |
Where can I find additional details, specifications and documents for a CA56-11EWA?
Additional datasheets, footprints and schematics for CA56-11EWA are listed on our Part Details page. You can also find images and similar parts to CA56-11EWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA56-11EWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA56-11EWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA56-11EWA fall under?
The CA56-11EWA is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to CA56-11EWA when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA56-11EWA you can contact the distributor directly for product support, shipping queries etc.
Is the CA56-11EWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA56-11EWA have stock available?
Authorised distributors including Rapid Electronics and Sager have stock available or on a lead time for CA56-11EWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA56-11EWA often in real-time on the comparison pages.
What if I can't find stock of CA56-11EWA?
You can fill out our help required form which you can use to request a quote for CA56-11EWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.