Core Architecture | 8051 |
---|---|
Supported Families | 8051 Derivatives |
Software Edition | Professional |
Licence Type | Node Locked |
No. of User Licences | 1 |
Supported Hosts | Windows |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Core Architecture | 8051 |
---|---|
Supported Families | 8051 derivatives |
Software Edition | Professional |
License Type | Node Locked |
No. of User Licenses | 1 |
Supported Hosts | Windows |
RoHS Compliant | NA |
Compiler Assembler Kit, 8051 Mcu | Newark Electronics |
Where can I find additional details, specifications and documents for a CA51?
Additional datasheets, footprints and schematics for CA51 are listed on our Part Details page. You can also find images and similar parts to CA51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA51 fall under?
The CA51 is listed under Education Maker & Hobbyist Electronics > Software Tools > Compilers & IDEs.
Can I view similar or alternative parts?
You can view similar parts to CA51 when available in the Compilers & IDEs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA51 you can contact the distributor directly for product support, shipping queries etc.
Is the CA51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA51 have stock available?
Authorised distributors including Symmetry Electronics, Richardson RFPD, Sager, Newark Electronics and Avnet America have stock available or on a lead time for CA51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA51 often in real-time on the comparison pages.
What if I can't find stock of CA51?
You can fill out our help required form which you can use to request a quote for CA51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.