Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Impedance | 50ohm |
---|---|
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 304.8m |
Jacket Color | White |
Jacket Material | PVDF |
RoHS Compliant | No |
Cable, Coax, Copper, Kynar, 304.8M, White | Newark Electronics |
Where can I find additional details, specifications and documents for a CA400P-REEL?
Additional datasheets, footprints and schematics for CA400P-REEL are listed on our Part Details page. You can also find images and similar parts to CA400P-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA400P-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA400P-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA400P-REEL fall under?
The CA400P-REEL is listed under Cable, Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to CA400P-REEL when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA400P-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the CA400P-REEL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA400P-REEL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CA400P-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA400P-REEL often in real-time on the comparison pages.
What if I can't find stock of CA400P-REEL?
You can fill out our help required form which you can use to request a quote for CA400P-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.