Status: | Unknown |
---|---|
Series: | TeSys KÂ Series |
RoHS: | Unknown |
Prices starting from US$34.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$45.05
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$34.04
|
4
in stock
|
Buy Now | |
Conrad
from US$74.96
|
3
in stock
|
Buy Now | |
Distrelec
from US$54.73
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$72.98
|
-
|
Buy Now | |
RS Americas
from US$65.33
|
-
|
Buy Now | |
element14
from US$43.53
|
-
|
Buy Now | |
Farnell
from US$45.05
|
-
|
Buy Now |
Contact Configuration | DPST-NO DPST-NC |
---|---|
Coil Voltage | 24V |
Contact Current | 10A |
Product Range | TeSys KÂ Series |
Relay Mounting | DIN Rail Panel |
Coil Type | DC |
Contact Voltage VAC | 690V |
Relay Terminals | Screw |
Contact Voltage VDC | - |
Contact Material | - |
Coil Resistance | - |
Approvals & Standards | CSA UL |
SVHC | No SVHC (15-Jan-2018) |
Coil Voltage VDC Nom | 24V |
No. of Poles | 4 Pole |
Operating Voltage | 690V |
Relay Type | Control |
ELECTROMAGNETIC RELAY, CA3KN22BD3 | RS |
Contactor: 4-pole | Transfer Multisort Elektronik |
Connection (components): Screw terminals | Conrad |
Schneider Electric Contactor, 4 Poles, 2NO / 2NC, 10A @ 690V, 24V Coil | Distrelec |
Contactor, Dpst-No/Nc, 24V, Dinrail Rohs Compliant: Yes |Schneider Electric CA3KN22BD3 | Newark Electronics |
Control Relay, 2NO/2NC, 24VDC, DIN Rail, TeSys K Series | Schneider Electric CA3KN22BD3 | RS Americas |
CONTACTOR, DPST-NO/NC, 24V, DINRAIL | element14 |
Where can I find additional details, specifications and documents for a CA3KN22BD3?
Additional datasheets, footprints and schematics for CA3KN22BD3 are listed on our Part Details page. You can also find images and similar parts to CA3KN22BD3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA3KN22BD3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA3KN22BD3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA3KN22BD3 fall under?
The CA3KN22BD3 is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to CA3KN22BD3 when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA3KN22BD3 you can contact the distributor directly for product support, shipping queries etc.
Is the CA3KN22BD3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA3KN22BD3 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Conrad, Distrelec and Newark Electronics have stock available or on a lead time for CA3KN22BD3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA3KN22BD3 often in real-time on the comparison pages.
What if I can't find stock of CA3KN22BD3?
You can fill out our help required form which you can use to request a quote for CA3KN22BD3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.