CA3A-90DMICB-1M Cable Assemblies by L-com Global Connectivity

USB CABLE 3.0 A-MICRO B PLUG 1M BLUE

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$61.99


Distributor Starting From Stock
Logo for RS Americas RS Americas US$61.99
-
Buy Now
Logo for element14 element14 US$63.99
-
Buy Now
Logo for Farnell Farnell US$65.30
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector A USB Type A Plug
Connector B Micro USB Type B Plug
Cable Length - Metric 1m
Cable Length - Imperial 3.3ft
USB Standard USB 3.0
Jacket Color Blue
Electronic Marking -

Alternative Descriptions

Usb Cable, 3.0 A-Micro B Plug, 1M, Blue | Newark Electronics
USB CABLE/TYPE A-MICRO 90DEG TYPE B/PL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CA3A-90DMICB-1M?

Additional datasheets, footprints and schematics for CA3A-90DMICB-1M are listed on our Part Details page. You can also find images and similar parts to CA3A-90DMICB-1M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CA3A-90DMICB-1M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA3A-90DMICB-1M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CA3A-90DMICB-1M fall under?

The CA3A-90DMICB-1M is listed under Cable Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.

Can I view similar or alternative parts?

You can view similar parts to CA3A-90DMICB-1M when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CA3A-90DMICB-1M you can contact the distributor directly for product support, shipping queries etc.

Is the CA3A-90DMICB-1M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CA3A-90DMICB-1M have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for CA3A-90DMICB-1M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CA3A-90DMICB-1M often in real-time on the comparison pages.

What if I can't find stock of CA3A-90DMICB-1M?

You can fill out our help required form which you can use to request a quote for CA3A-90DMICB-1M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay