Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector A | USB Type A Plug |
---|---|
Connector B | Micro USB Type B Plug |
Cable Length - Metric | 500mm |
Cable Length - Imperial | 19.7" |
USB Standard | USB 3.0 |
Jacket Color | Blue |
Electronic Marking | - |
Usb Cable, 3.0 A-Micro B Plug, 0.5M, Blu | Newark Electronics |
Where can I find additional details, specifications and documents for a CA3A-90DMICB-05M?
Additional datasheets, footprints and schematics for CA3A-90DMICB-05M are listed on our Part Details page. You can also find images and similar parts to CA3A-90DMICB-05M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA3A-90DMICB-05M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA3A-90DMICB-05M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA3A-90DMICB-05M fall under?
The CA3A-90DMICB-05M is listed under Cable Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.
Can I view similar or alternative parts?
You can view similar parts to CA3A-90DMICB-05M when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA3A-90DMICB-05M you can contact the distributor directly for product support, shipping queries etc.
Is the CA3A-90DMICB-05M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA3A-90DMICB-05M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for CA3A-90DMICB-05M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA3A-90DMICB-05M often in real-time on the comparison pages.
What if I can't find stock of CA3A-90DMICB-05M?
You can fill out our help required form which you can use to request a quote for CA3A-90DMICB-05M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.