Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.31
|
2,545
in stock
|
Buy Now | |
Newark Electronics
from US$1.88
|
5,541
in stock
|
Buy Now | |
element14
from US$1.85
|
5,106
in stock
|
Buy Now | |
Farnell
from US$1.75
|
5,106
in stock
|
Buy Now | |
Schukat Electronic
from US$0.86
|
4,200
in stock
|
Buy Now | |
CoreStaff
from US$2.04
|
3,337
in stock
|
Buy Now | |
Distrelec
from US$2.43
|
2,714
in stock
|
Buy Now | |
Future Electronics
from US$1.62
|
2,493
in stock
|
Buy Now | |
Avnet Asia
from US$1.16
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$1.56
|
1,773
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.53
|
705
in stock
|
Buy Now | |
Rapid Electronics
from US$2.75
|
426
in stock
|
Buy Now | |
Micros
from US$3.56
|
60
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 4.5MHz |
Slew Rate | 9V/µs |
Supply Voltage Range | 4V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | 4V to 36V |
Amplifier Type | BIMOS Operational |
Base Number | 3140 |
Device Marking | CA3140E |
Gain Bandwidth | 3.7MHz |
Input Offset Voltage Max | 15mV |
Logic Function Number | 3140 |
Op Amp Type | High Speed |
Operating Temperature Range | -55°C to +125°C |
Operational Amplifier Features | FET Input |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 4V |
Op-Amp, 4.5Mhz, -55 To 125Deg C, Dip-8 | Newark Electronics |
IC, OP AMP, MOS IP/BIPOLAR OP, 3140 | element14 |
Op-Amp BIMOS +-18V 9V/us DIP8 | Schukat Electronic |
Single op-amp, 4.5MHz CA3140EZ | RS |
CA140 Series 4.5 MHz 9 V/us 36 V BiMOS Operational Amplifier - PDIP-8 | Future Electronics |
OP Amp Single GP ±18V/36V 8-Pin PDIP | Avnet America |
IC: operational amplifier | Transfer Multisort Elektronik |
Renesas CA3140EZ MOSFET OP Amplifier DIL | Rapid Electronics |
OP Amp Single GP �18V/36V 8-Pin PDIP | Avnet Silica |
Where can I find additional details, specifications and documents for a CA3140EZ?
Additional datasheets, footprints and schematics for CA3140EZ are listed on our Part Details page. You can also find images and similar parts to CA3140EZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA3140EZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA3140EZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA3140EZ fall under?
The CA3140EZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to CA3140EZ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA3140EZ you can contact the distributor directly for product support, shipping queries etc.
Is the CA3140EZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA3140EZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and CoreStaff have stock available or on a lead time for CA3140EZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA3140EZ often in real-time on the comparison pages.
What if I can't find stock of CA3140EZ?
You can fill out our help required form which you can use to request a quote for CA3140EZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.