CA3106E24-22SYBF80 Part Information
Details for CA3106E24-22SYBF80 by ITT Corporation
Connectors>Circular Connectors & Components>Circular MIL Spec Equivalent Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 96.1100 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | CA-B Series MIL-DTL-5015 Series Equivalent |
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 4Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Reverse Bayonet |
Insert Arrangement | 24-22 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Silver |
Insert Rotation | Y |
Service Class | Environmentally Sealed |
Approval Category | VG95234 |
Alternative Part Descriptions
- CIRCULAR CONNECTOR, PLUG, 24-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:24-22 RoHS Compliant: No | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CA3106E24-22SYBF80?
Additional datasheets, footprints and schematics for CA3106E24-22SYBF80 are listed in our Part Details tab. You can also find the CA3106E24-22SYBF80 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA3106E24-22SYBF80 in the Pricing & Inventory tab next to part details. You can view CA3106E24-22SYBF80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA3106E24-22SYBF80 fall under?
The CA3106E24-22SYBF80 is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.
Can I view similar or alternative parts?
You can view similar parts to CA3106E24-22SYBF80 when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA3106E24-22SYBF80 you can contact the distributor directly for product support, shipping queries etc.
Is the CA3106E24-22SYBF80 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CA3106E24-22SYBF80 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CA3106E24-22SYBF80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA3106E24-22SYBF80 often in real-time on the comparison pages.
What if I can't find stock of CA3106E24-22SYBF80?
You can fill out our help required form which you can use to request a quote for CA3106E24-22SYBF80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.