Status: | Unknown |
---|---|
Series: | CA25 Series |
RoHS: | Unknown |
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 1.95V |
Luminous Intensity | 24mcd |
No. of Digits / Alpha | 4 |
Character Size | 6.2mm |
Common Connection | Common Anode |
Product Range | CA25 Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a CA25-12SURKWA?
Additional datasheets, footprints and schematics for CA25-12SURKWA are listed on our Part Details page. You can also find images and similar parts to CA25-12SURKWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA25-12SURKWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA25-12SURKWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA25-12SURKWA fall under?
The CA25-12SURKWA is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to CA25-12SURKWA when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA25-12SURKWA you can contact the distributor directly for product support, shipping queries etc.
Is the CA25-12SURKWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA25-12SURKWA have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CA25-12SURKWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA25-12SURKWA often in real-time on the comparison pages.
What if I can't find stock of CA25-12SURKWA?
You can fill out our help required form which you can use to request a quote for CA25-12SURKWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.