Status: | Unknown |
---|---|
Series: | CA25 Series |
RoHS: | Unknown |
No distributors results available
LED Colour | Orange |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.1V |
Luminous Intensity | 55mcd |
No. of Digits / Alpha | 4 |
Character Size | 6.2mm |
Common Connection | Common Anode |
Product Range | CA25 Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a CA25-12SEKWA?
Additional datasheets, footprints and schematics for CA25-12SEKWA are listed on our Part Details page. You can also find images and similar parts to CA25-12SEKWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA25-12SEKWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA25-12SEKWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA25-12SEKWA fall under?
The CA25-12SEKWA is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to CA25-12SEKWA when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA25-12SEKWA you can contact the distributor directly for product support, shipping queries etc.
Is the CA25-12SEKWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA25-12SEKWA have stock available?
There is no stock from authorised distributors for CA25-12SEKWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA25-12SEKWA often in real-time on the comparison pages.
What if I can't find stock of CA25-12SEKWA?
You can fill out our help required form which you can use to request a quote for CA25-12SEKWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.