Status: | Unknown |
---|---|
Series: | CA Series |
RoHS: | Unknown |
Prices starting from US$249.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$269.23
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$260.14
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$259.05
|
-
|
Buy Now | |
RS Americas
from US$259.05
|
-
|
Buy Now | |
element14
from US$267.48
|
-
|
Buy Now | |
TRC Electronics
from US$280.40
|
-
|
Buy Now | |
Distrelec
from US$249.06
|
-
|
Buy Now | |
Farnell
from US$261.95
|
-
|
Buy Now |
Product Range | CA Series |
---|---|
Output Power Max | 1W |
Output Voltage Min | 0V |
Output Voltage Max | 1.25kV |
Output Current Max | 800µA |
Polarity | Positive Output |
DC / DC Converter Output Type | Fixed Adjustable |
Input Voltage DC Min | 11.5V |
Input Voltage DC Max | 15.5V |
DC / DC Converter Type | - |
Height | 12.7mm |
Depth | 44.45mm |
Width | 27.94mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | CE UL |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
High Voltage Power Supply Type | Regulated |
---|---|
Polarity | Positive Output |
DC / DC Converter Output Type | Fixed, Adjustable |
Power Rating | 1W |
Output Current Max | 800µA |
Power Supply Mounting | Through Hole |
RoHS Compliant | Yes |
Converter: DC/DC | Transfer Multisort Elektronik |
DC-High Voltage DC Non-Isolated 1W+1.2kV | RS |
Dc-Dc Converter, 1 O/P, 1.25Kv, 800Ua | Newark Electronics |
DC-DC Converter, Thru Hole, DIP, 1W, 1250V@800A, 11.5-15.5V In, CA Series | XP Power CA12P | RS Americas |
High Voltage DC/DC Converter | TRC Electronics |
XP Power DC-HVDC Converter 11.5V ... 15.5V 1.25kV 800uA 1W | Distrelec |
Where can I find additional details, specifications and documents for a CA12P?
Additional datasheets, footprints and schematics for CA12P are listed on our Part Details page. You can also find images and similar parts to CA12P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA12P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA12P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA12P fall under?
The CA12P is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CA12P when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA12P you can contact the distributor directly for product support, shipping queries etc.
Is the CA12P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA12P have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for CA12P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA12P often in real-time on the comparison pages.
What if I can't find stock of CA12P?
You can fill out our help required form which you can use to request a quote for CA12P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.