CA12514_RITA-A LED Reflectors by LEDiL

LED REFLECTOR, CREE XP-G SERIES LED

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.74

Distributor Stock
Logo for Newark
Newark
from US$32.40
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.56
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.74
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Reflector Overall Height 17.1mm
Reflector Material PC (Polycarbonate)
Accessory Type LED Reflector
For Use With Cree XP-G Series LEDs
RoHS Compliant Yes

Alternative Descriptions

Led Reflector, Cree Xp-G Series Led | Newark Electronics
RITA Series 36x28.4mm Diameter Asymmetric Beam Angle Rectangular White LED Optic | Future Electronics
REFLECTOR 36.4X28MM OD 17.3MM(H) ASYMMETRIC WHITE TAPE | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CA12514_RITA-A?

Additional datasheets, footprints and schematics for CA12514_RITA-A are listed on our Part Details page. You can also find images and similar parts to CA12514_RITA-A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CA12514_RITA-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA12514_RITA-A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CA12514_RITA-A fall under?

The CA12514_RITA-A is listed under LED Lighting Components > LED Reflectors.

Can I view similar or alternative parts?

You can view similar parts to CA12514_RITA-A when available in the LED Reflectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CA12514_RITA-A you can contact the distributor directly for product support, shipping queries etc.

Is the CA12514_RITA-A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CA12514_RITA-A have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for CA12514_RITA-A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CA12514_RITA-A often in real-time on the comparison pages.

What if I can't find stock of CA12514_RITA-A?

You can fill out our help required form which you can use to request a quote for CA12514_RITA-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay