Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Type | Lens with Tape |
---|---|
Beam Type | Wide |
LED Lens Color | Transparent |
Lens Diameter | 13.9mm |
Lens Shape | Square |
Lens Material | PMMA (Polymethylmethacrylate) |
RoHS Compliant | Yes |
Siri LED Lens 13.9x13.9mm Very Wide Beam | RS |
Lens, Square, Pmma, Transparent | Newark Electronics |
SIRI Series Square 1 Pos 13.9mm 4.6mm (H) Extra Wide Beam Assembly | Future Electronics |
Clear Lens Square Style | Avnet America |
Where can I find additional details, specifications and documents for a CA12474_SIRI-A?
Additional datasheets, footprints and schematics for CA12474_SIRI-A are listed on our Part Details page. You can also find images and similar parts to CA12474_SIRI-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA12474_SIRI-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA12474_SIRI-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA12474_SIRI-A fall under?
The CA12474_SIRI-A is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to CA12474_SIRI-A when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA12474_SIRI-A you can contact the distributor directly for product support, shipping queries etc.
Is the CA12474_SIRI-A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CA12474_SIRI-A have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for CA12474_SIRI-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA12474_SIRI-A often in real-time on the comparison pages.
What if I can't find stock of CA12474_SIRI-A?
You can fill out our help required form which you can use to request a quote for CA12474_SIRI-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.