Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.11
|
No stock
|
Buy Now |
Reflector Overall Height | 15.8mm |
---|---|
Reflector Material | PC (Polycarbonate) |
Accessory Type | LED Reflector |
Beam Angle | 26° |
For Use With | Cree LED MT-G Series |
RoHS Compliant | Yes |
Led Reflector, Cree Led Mt-G | Newark Electronics |
Where can I find additional details, specifications and documents for a CA12239_MINNIE-M-MTG-ASSY?
Additional datasheets, footprints and schematics for CA12239_MINNIE-M-MTG-ASSY are listed on our Part Details page. You can also find images and similar parts to CA12239_MINNIE-M-MTG-ASSY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA12239_MINNIE-M-MTG-ASSY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA12239_MINNIE-M-MTG-ASSY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA12239_MINNIE-M-MTG-ASSY fall under?
The CA12239_MINNIE-M-MTG-ASSY is listed under LED Lighting Components > LED Reflectors.
Can I view similar or alternative parts?
You can view similar parts to CA12239_MINNIE-M-MTG-ASSY when available in the LED Reflectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA12239_MINNIE-M-MTG-ASSY you can contact the distributor directly for product support, shipping queries etc.
Is the CA12239_MINNIE-M-MTG-ASSY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CA12239_MINNIE-M-MTG-ASSY have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CA12239_MINNIE-M-MTG-ASSY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA12239_MINNIE-M-MTG-ASSY often in real-time on the comparison pages.
What if I can't find stock of CA12239_MINNIE-M-MTG-ASSY?
You can fill out our help required form which you can use to request a quote for CA12239_MINNIE-M-MTG-ASSY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.