Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Reflector Inner Diameter | 19.7mm |
---|---|
Reflector Overall Height | 86.2mm |
Reflector Material | PC (Polycarbonate) |
Accessory Type | LED Reflector |
Beam Angle | 10° |
RoHS Compliant | Yes |
REFLECTOR, 110MM, BXRA 0800 SPOT | element14 |
Led Reflector, Led Bxra-C0800/1200/2000 | Newark Electronics |
Where can I find additional details, specifications and documents for a CA12157_LENA-S-BXRA?
Additional datasheets, footprints and schematics for CA12157_LENA-S-BXRA are listed on our Part Details page. You can also find images and similar parts to CA12157_LENA-S-BXRA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA12157_LENA-S-BXRA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA12157_LENA-S-BXRA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA12157_LENA-S-BXRA fall under?
The CA12157_LENA-S-BXRA is listed under LED Lighting Components > LED Reflectors.
Can I view similar or alternative parts?
You can view similar parts to CA12157_LENA-S-BXRA when available in the LED Reflectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA12157_LENA-S-BXRA you can contact the distributor directly for product support, shipping queries etc.
Is the CA12157_LENA-S-BXRA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CA12157_LENA-S-BXRA have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for CA12157_LENA-S-BXRA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA12157_LENA-S-BXRA often in real-time on the comparison pages.
What if I can't find stock of CA12157_LENA-S-BXRA?
You can fill out our help required form which you can use to request a quote for CA12157_LENA-S-BXRA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.