CA11934_EMILY-W. Optoelectronics, LEDs & Displays by LEDiL

LUXEON REBEL 26MM OPTIC WIDE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.74

Distributor Stock
Logo for RS
RS
from US$2.01
11
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.42
215
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
910
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.56
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.74
-
Buy Now
Logo for Farnell
Farnell
from US$1.31
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Lens Type -
Beam Type Wide
LED Lens Colour Transparent
Lens Diameter 26mm
Lens Shape Round
Lens Material PMMA (Polymethylmethacrylate)
Product Range -
SVHC No SVHC (27-Jun-2018)
Accessory Type Lens without Holder
For Use With Luxeon Rebel / ES Series of LEDs

Alternative Descriptions

LED lens | Transfer Multisort Elektronik
Emily LED Lens 26mm Dia. Wide | RS
Emily Series Single 26 mm Round 36â–‘ to 45â–‘ Clear Lens | Future Electronics
LED Lens Assy 1Pos 26mm Rnd 15.1mm | Avnet America
CREE XPE/G,26MM OPTIC,WIDE, TAPED | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CA11934_EMILY-W.?

Additional datasheets, footprints and schematics for CA11934_EMILY-W. are listed on our Part Details page. You can also find images and similar parts to CA11934_EMILY-W. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CA11934_EMILY-W. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA11934_EMILY-W. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CA11934_EMILY-W. fall under?

The CA11934_EMILY-W. is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.

Can I view similar or alternative parts?

You can view similar parts to CA11934_EMILY-W. when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CA11934_EMILY-W. you can contact the distributor directly for product support, shipping queries etc.

Is the CA11934_EMILY-W. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CA11934_EMILY-W. have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS, EBV Elektronik, Future Electronics and Avnet America have stock available or on a lead time for CA11934_EMILY-W..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CA11934_EMILY-W. often in real-time on the comparison pages.

What if I can't find stock of CA11934_EMILY-W.?

You can fill out our help required form which you can use to request a quote for CA11934_EMILY-W. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay