Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.42
|
No stock
|
Buy Now |
Reflector Fastening | Adhesive Tape Position Pins |
---|---|
Reflector Inner Diameter | 11.2mm |
Reflector Overall Height | 25.2mm |
Reflector Material | PC (Polycarbonate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Reflector |
Beam Angle | ± 26° |
Beam Type | Wide |
For Use With | Cree MP-L Series LEDs |
Where can I find additional details, specifications and documents for a CA11477_TYRA2-W-TAPE?
Additional datasheets, footprints and schematics for CA11477_TYRA2-W-TAPE are listed on our Part Details page. You can also find images and similar parts to CA11477_TYRA2-W-TAPE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA11477_TYRA2-W-TAPE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA11477_TYRA2-W-TAPE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA11477_TYRA2-W-TAPE fall under?
The CA11477_TYRA2-W-TAPE is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to CA11477_TYRA2-W-TAPE when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA11477_TYRA2-W-TAPE you can contact the distributor directly for product support, shipping queries etc.
Is the CA11477_TYRA2-W-TAPE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA11477_TYRA2-W-TAPE have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CA11477_TYRA2-W-TAPE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA11477_TYRA2-W-TAPE often in real-time on the comparison pages.
What if I can't find stock of CA11477_TYRA2-W-TAPE?
You can fill out our help required form which you can use to request a quote for CA11477_TYRA2-W-TAPE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.