CA11477_TYRA2-W LED Reflectors by LEDiL

REFLECTOR, CREE MPL LED SERIES, WIDE

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.89

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$2.89
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Reflector Overall Height 25.2mm
Reflector Material PC (Polycarbonate)
Accessory Type Reflector with Tape
Beam Angle 26°
RoHS Compliant Yes

Alternative Descriptions

Reflector, Cree Mpl Led Series, Wide | Newark Electronics
REFLECTOR ROUND 1 POS 40MM OD 24.3MM (H) | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CA11477_TYRA2-W?

Additional datasheets, footprints and schematics for CA11477_TYRA2-W are listed on our Part Details page. You can also find images and similar parts to CA11477_TYRA2-W on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CA11477_TYRA2-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA11477_TYRA2-W price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CA11477_TYRA2-W fall under?

The CA11477_TYRA2-W is listed under LED Lighting Components > LED Reflectors.

Can I view similar or alternative parts?

You can view similar parts to CA11477_TYRA2-W when available in the LED Reflectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CA11477_TYRA2-W you can contact the distributor directly for product support, shipping queries etc.

Is the CA11477_TYRA2-W RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CA11477_TYRA2-W have stock available?

Authorised distributors including element14, Newark Electronics and Avnet America have stock available or on a lead time for CA11477_TYRA2-W.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CA11477_TYRA2-W often in real-time on the comparison pages.

What if I can't find stock of CA11477_TYRA2-W?

You can fill out our help required form which you can use to request a quote for CA11477_TYRA2-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay