Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.93
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.67
|
240
in stock
|
Buy Now | |
Avnet Silica
-
|
6,720
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,680
in stock
|
Buy Now | |
Future Electronics
from US$1.68
|
-
|
Buy Now | |
element14
from US$2.21
|
-
|
Buy Now | |
Farnell
from US$1.68
|
-
|
Buy Now |
Lens Type | Lens with Position Pins |
---|---|
Beam Type | Wide |
LED Lens Colour | Transparent |
Lens Diameter | - |
Lens Shape | Rectangular |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Taped Base Lens with Position Pins |
Beam Angle | ± 58° |
For Use With | Cree XP-E Series LEDs |
LED lens | Transfer Multisort Elektronik |
Strada T DN LED Optic, Taped base | RS |
Lenses From Material Optical Grade PMMA With High UV And Temperature Resistance | Avnet Silica |
LEDiL ''STRADA'' Series 19.8 x 15.5 x 8.75 mm Asymâ–‘ Wide Beam Single Lens | Future Electronics |
Where can I find additional details, specifications and documents for a CA11416_STRADA-T-DN?
Additional datasheets, footprints and schematics for CA11416_STRADA-T-DN are listed on our Part Details page. You can also find images and similar parts to CA11416_STRADA-T-DN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA11416_STRADA-T-DN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA11416_STRADA-T-DN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA11416_STRADA-T-DN fall under?
The CA11416_STRADA-T-DN is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to CA11416_STRADA-T-DN when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA11416_STRADA-T-DN you can contact the distributor directly for product support, shipping queries etc.
Is the CA11416_STRADA-T-DN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA11416_STRADA-T-DN have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Avnet Silica, EBV Elektronik and Future Electronics have stock available or on a lead time for CA11416_STRADA-T-DN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA11416_STRADA-T-DN often in real-time on the comparison pages.
What if I can't find stock of CA11416_STRADA-T-DN?
You can fill out our help required form which you can use to request a quote for CA11416_STRADA-T-DN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.