Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.99
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.21
|
301
in stock
|
Buy Now | |
Chip One Stop
from US$2.25
|
301
in stock
|
Buy Now | |
Future Electronics
from US$1.51
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
element14
from US$2.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Lens Type | Lens with Holder |
---|---|
Beam Type | Medium |
Lens Diameter | 21.6mm |
Lens Shape | Square |
Lens Material | PMMA (Polymethylmethacrylate) |
Accessory Type | Lens |
RoHS Compliant | Yes |
LEDIL CA11355_LAURA-M | Rapid Electronics |
21.6mm LED Optic, Taped Base,Medium Beam | RS |
LAURA Series Square 1 Pos 21.6 x 21.6mm Medium Beam Assembly | Future Electronics |
LAURA Assembly Efficiency 93 Percentage Diameter 21.6mm Height 13.1mm | Avnet America |
Where can I find additional details, specifications and documents for a CA11355_LAURA-M?
Additional datasheets, footprints and schematics for CA11355_LAURA-M are listed on our Part Details page. You can also find images and similar parts to CA11355_LAURA-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA11355_LAURA-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA11355_LAURA-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA11355_LAURA-M fall under?
The CA11355_LAURA-M is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to CA11355_LAURA-M when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA11355_LAURA-M you can contact the distributor directly for product support, shipping queries etc.
Is the CA11355_LAURA-M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CA11355_LAURA-M have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Future Electronics and Avnet America have stock available or on a lead time for CA11355_LAURA-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA11355_LAURA-M often in real-time on the comparison pages.
What if I can't find stock of CA11355_LAURA-M?
You can fill out our help required form which you can use to request a quote for CA11355_LAURA-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.