Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.96
|
No stock
|
Buy Now |
Lens Type | - |
---|---|
Beam Type | Wide |
LED Lens Colour | - |
Lens Diameter | - |
Lens Shape | Dome |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Taped Base Lens with Position Pins |
Beam Angle | ± 60° |
For Use With | Luxeon Rebel Series LEDs |
LUX REBEL STRADA C2 OPTIC, TAPE BASE | Farnell |
Where can I find additional details, specifications and documents for a CA11253_STRADA-C2-RE-TAPE?
Additional datasheets, footprints and schematics for CA11253_STRADA-C2-RE-TAPE are listed on our Part Details page. You can also find images and similar parts to CA11253_STRADA-C2-RE-TAPE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA11253_STRADA-C2-RE-TAPE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA11253_STRADA-C2-RE-TAPE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA11253_STRADA-C2-RE-TAPE fall under?
The CA11253_STRADA-C2-RE-TAPE is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to CA11253_STRADA-C2-RE-TAPE when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA11253_STRADA-C2-RE-TAPE you can contact the distributor directly for product support, shipping queries etc.
Is the CA11253_STRADA-C2-RE-TAPE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA11253_STRADA-C2-RE-TAPE have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CA11253_STRADA-C2-RE-TAPE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA11253_STRADA-C2-RE-TAPE often in real-time on the comparison pages.
What if I can't find stock of CA11253_STRADA-C2-RE-TAPE?
You can fill out our help required form which you can use to request a quote for CA11253_STRADA-C2-RE-TAPE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.