Reflector Fastening | Adhesive Tape |
---|---|
Reflector Inner Diameter | - |
Reflector Overall Height | 13.54mm |
Reflector Material | PC (Polycarbonate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | LED Reflector - Wide |
Beam Angle | ± 24° |
For Use With | Cree MC-E Series LEDs |
CREE MCE REFLECTOR, TAPE BASE, WIDE | Farnell |
Where can I find additional details, specifications and documents for a CA10929_BOOM-MC-W?
Additional datasheets, footprints and schematics for CA10929_BOOM-MC-W are listed on our Part Details page. You can also find images and similar parts to CA10929_BOOM-MC-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA10929_BOOM-MC-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA10929_BOOM-MC-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA10929_BOOM-MC-W fall under?
The CA10929_BOOM-MC-W is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to CA10929_BOOM-MC-W when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA10929_BOOM-MC-W you can contact the distributor directly for product support, shipping queries etc.
Is the CA10929_BOOM-MC-W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA10929_BOOM-MC-W have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CA10929_BOOM-MC-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA10929_BOOM-MC-W often in real-time on the comparison pages.
What if I can't find stock of CA10929_BOOM-MC-W?
You can fill out our help required form which you can use to request a quote for CA10929_BOOM-MC-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.