Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Reflector Fastening | Adhesive Tape |
---|---|
Reflector Inner Diameter | - |
Reflector Overall Height | 13.54mm |
Reflector Material | PC (Polycarbonate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | LED Reflector - Medium |
Beam Angle | ± 19° |
For Use With | Cree MC-E Series LEDs |
Cree Mce Reflector, Tape Base, Med | Newark Electronics |
CREE MCE REFLECTOR, TAPE BASE, MED | element14 |
Where can I find additional details, specifications and documents for a CA10928_BOOM-MC-M?
Additional datasheets, footprints and schematics for CA10928_BOOM-MC-M are listed on our Part Details page. You can also find images and similar parts to CA10928_BOOM-MC-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA10928_BOOM-MC-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA10928_BOOM-MC-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA10928_BOOM-MC-M fall under?
The CA10928_BOOM-MC-M is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to CA10928_BOOM-MC-M when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA10928_BOOM-MC-M you can contact the distributor directly for product support, shipping queries etc.
Is the CA10928_BOOM-MC-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA10928_BOOM-MC-M have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CA10928_BOOM-MC-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA10928_BOOM-MC-M often in real-time on the comparison pages.
What if I can't find stock of CA10928_BOOM-MC-M?
You can fill out our help required form which you can use to request a quote for CA10928_BOOM-MC-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.