CA10928_BOOM-M LED Reflectors by LEDiL

REFLECTOR, MEDIUM, CREE MCE

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.74

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$1.51
6
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.74
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Reflector Overall Height 13.54mm
Reflector Material PC (Polycarbonate)
Accessory Type Medium LED Reflector
Beam Angle 19°
RoHS Compliant Yes

Alternative Descriptions

BOOM Series Hexag 1 Position ╪ 22.2 x 13.74 mm Medium Beam Reflector | Future Electronics
Boom Reflector Diameter 22.2mm Height 13.74mm | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CA10928_BOOM-M?

Additional datasheets, footprints and schematics for CA10928_BOOM-M are listed on our Part Details page. You can also find images and similar parts to CA10928_BOOM-M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CA10928_BOOM-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA10928_BOOM-M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CA10928_BOOM-M fall under?

The CA10928_BOOM-M is listed under LED Lighting Components > LED Reflectors.

Can I view similar or alternative parts?

You can view similar parts to CA10928_BOOM-M when available in the LED Reflectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CA10928_BOOM-M you can contact the distributor directly for product support, shipping queries etc.

Is the CA10928_BOOM-M RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CA10928_BOOM-M have stock available?

Authorised distributors including Future Electronics, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for CA10928_BOOM-M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CA10928_BOOM-M often in real-time on the comparison pages.

What if I can't find stock of CA10928_BOOM-M?

You can fill out our help required form which you can use to request a quote for CA10928_BOOM-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay