Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Type | Lens with Tape |
---|---|
Beam Type | Wide |
LED Lens Colour | Transparent |
Lens Diameter | - |
Lens Shape | Dome |
Lens Material | PMMA (Polymethylmethacrylate) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Taped Base Lens |
Beam Angle | ± 73° |
For Use With | Osram-os Golden Dragon Plus Series of LEDs |
STRADA Series Rectangle 1 Pos 19.6 x 15.5mm Street Beam Assembly | Future Electronics |
LENS RECTANGULAR 1 POS 19.6 X 15.5MM OD 6.75MM (H) | Avnet America |
OSRAM DRAGON STRADA C OPT, TAPE BASE | Farnell |
Where can I find additional details, specifications and documents for a CA10916_STRADA-C?
Additional datasheets, footprints and schematics for CA10916_STRADA-C are listed on our Part Details page. You can also find images and similar parts to CA10916_STRADA-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CA10916_STRADA-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CA10916_STRADA-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CA10916_STRADA-C fall under?
The CA10916_STRADA-C is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to CA10916_STRADA-C when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CA10916_STRADA-C you can contact the distributor directly for product support, shipping queries etc.
Is the CA10916_STRADA-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CA10916_STRADA-C have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for CA10916_STRADA-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CA10916_STRADA-C often in real-time on the comparison pages.
What if I can't find stock of CA10916_STRADA-C?
You can fill out our help required form which you can use to request a quote for CA10916_STRADA-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.